Acer logo

Acer B7 B247Ybmiprzx LED display 23.8" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
242741
Info modified on:
14 Mar 2025, 19:41:50
Short summary description Acer B7 B247Ybmiprzx LED display 23.8" 1920 x 1080 pixels Full HD Black:

Acer B7 B247Ybmiprzx, 23.8", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Acer B7 B247Ybmiprzx LED display 23.8" 1920 x 1080 pixels Full HD Black:

Acer B7 B247Ybmiprzx. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Reasons to buy
The Story
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.