Acer logo

Acer CB2 CB242Y computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
216149
Info modified on:
27 May 2024, 14:56:14
Short summary description Acer CB2 CB242Y computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black:

Acer CB2 CB242Y, 23.8", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Acer CB2 CB242Y computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black:

Acer CB2 CB242Y. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.