Acer logo

Acer CB CB241HYK computer monitor 23.8" 3840 x 2160 pixels 4K Ultra HD LCD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92769
Info modified on:
25 Nov 2022, 10:14:52
Short summary description Acer CB CB241HYK computer monitor 23.8" 3840 x 2160 pixels 4K Ultra HD LCD Black:

Acer CB CB241HYK, 23.8", 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Black

Long summary description Acer CB CB241HYK computer monitor 23.8" 3840 x 2160 pixels 4K Ultra HD LCD Black:

Acer CB CB241HYK. Display diagonal: 23.8", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9. Built-in speaker(s). VESA mounting. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.