Acer logo

Acer KG1 KG281K A computer monitor 28" 3840 x 2160 pixels 4K Ultra HD LCD Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58592
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Acer KG1 KG281K A computer monitor 28" 3840 x 2160 pixels 4K Ultra HD LCD Silver:

Acer KG1 KG281K A, 28", 3840 x 2160 pixels, 4K Ultra HD, LCD, 1 ms, Silver

Long summary description Acer KG1 KG281K A computer monitor 28" 3840 x 2160 pixels 4K Ultra HD LCD Silver:

Acer KG1 KG281K A. Display diagonal: 28", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.