Acer logo

Acer Predator XB281HK LED display 28" 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30197
Info modified on:
30 Dec 2024, 17:24:00
Short summary description Acer Predator XB281HK LED display 28" 3840 x 2160 pixels 4K Ultra HD Black:

Acer Predator XB281HK, 28", 3840 x 2160 pixels, 4K Ultra HD, LED, 1 ms, Black

Long summary description Acer Predator XB281HK LED display 28" 3840 x 2160 pixels 4K Ultra HD Black:

Acer Predator XB281HK. Display diagonal: 28", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.