Acer logo

Acer KG1 KG281KA LED display 28" 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141126
Info modified on:
20 Dec 2024, 03:06:56
Short summary description Acer KG1 KG281KA LED display 28" 3840 x 2160 pixels 4K Ultra HD Black:

Acer KG1 KG281KA, 28", 3840 x 2160 pixels, 4K Ultra HD, LED, 1 ms, Black

Long summary description Acer KG1 KG281KA LED display 28" 3840 x 2160 pixels 4K Ultra HD Black:

Acer KG1 KG281KA. Display diagonal: 28", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product color: Black

Reasons to buy
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.