Acer logo

Acer XB Predator XB281HK computer monitor 28" 3840 x 2160 pixels LED Black, Red

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
220278
Info modified on:
30 Dec 2024, 17:23:59
Short summary description Acer XB Predator XB281HK computer monitor 28" 3840 x 2160 pixels LED Black, Red:

Acer XB Predator XB281HK, 28", 3840 x 2160 pixels, LED, LED, 1 ms, Black, Red

Long summary description Acer XB Predator XB281HK computer monitor 28" 3840 x 2160 pixels LED Black, Red:

Acer XB Predator XB281HK. Display diagonal: 28", Display resolution: 3840 x 2160 pixels, Display technology: LED. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black, Red

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.