Acer logo

Acer NITRO VG0 VG280K LED display 28" 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175851
Info modified on:
14 Mar 2025, 19:44:31
Short summary description Acer NITRO VG0 VG280K LED display 28" 3840 x 2160 pixels 4K Ultra HD Black:

Acer NITRO VG0 VG280K, 28", 3840 x 2160 pixels, 4K Ultra HD, LED, 1 ms, Black

Long summary description Acer NITRO VG0 VG280K LED display 28" 3840 x 2160 pixels 4K Ultra HD Black:

Acer NITRO VG0 VG280K. Display diagonal: 28", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black

The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.