Acer logo

Acer RT280K computer monitor 28" 3840 x 2160 pixels 4K Ultra HD LED Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92014
Info modified on:
25 Nov 2022, 10:14:53
Short summary description Acer RT280K computer monitor 28" 3840 x 2160 pixels 4K Ultra HD LED Black, Silver:

Acer RT280K, 28", 3840 x 2160 pixels, 4K Ultra HD, LED, 1 ms, Black, Silver

Long summary description Acer RT280K computer monitor 28" 3840 x 2160 pixels 4K Ultra HD LED Black, Silver:

Acer RT280K. Display diagonal: 28", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product color: Black, Silver

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.