Acer logo

Acer Nitro EI431CRP computer monitor 43.4" 3840 x 1200 pixels 4K Ultra HD LED Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118306
Info modified on:
27 May 2024, 14:17:05
Short summary description Acer Nitro EI431CRP computer monitor 43.4" 3840 x 1200 pixels 4K Ultra HD LED Black:

Acer Nitro EI431CRP, 43.4", 3840 x 1200 pixels, 4K Ultra HD, LED, 4 ms, Black

Long summary description Acer Nitro EI431CRP computer monitor 43.4" 3840 x 1200 pixels 4K Ultra HD LED Black:

Acer Nitro EI431CRP. Display diagonal: 43.4", Display resolution: 3840 x 1200 pixels, HD type: 4K Ultra HD, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 32:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.