Acer logo

Acer ET430K LED display 43" 3840 x 2160 pixels 4K Ultra HD White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158905
Info modified on:
14 Mar 2024, 19:48:05
Short summary description Acer ET430K LED display 43" 3840 x 2160 pixels 4K Ultra HD White:

Acer ET430K, 43", 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, White

Long summary description Acer ET430K LED display 43" 3840 x 2160 pixels 4K Ultra HD White:

Acer ET430K. Display diagonal: 43", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.