Acer logo

Acer ET430K 43" 4K Ultra HD Smart TV White 350 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46992
Info modified on:
14 Mar 2024, 19:40:27
Short summary description Acer ET430K 43" 4K Ultra HD Smart TV White 350 cd/m²:

Acer ET430K, 43", 3840 x 2160 pixels, 4K Ultra HD, LED, Smart TV, White

Long summary description Acer ET430K 43" 4K Ultra HD Smart TV White 350 cd/m²:

Acer ET430K. Display diagonal: 43", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 350 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.