Acer logo

Acer Predator XN253QP LED display 24.5" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77795
Info modified on:
30 Dec 2024, 17:23:47
Short summary description Acer Predator XN253QP LED display 24.5" 1920 x 1080 pixels Full HD Black:

Acer Predator XN253QP, 24.5", 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description Acer Predator XN253QP LED display 24.5" 1920 x 1080 pixels Full HD Black:

Acer Predator XN253QP. Display diagonal: 24.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.