location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Predator XB252Q computer monitor 24.5" 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Predator
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XB252Q
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UM.KX2EE.001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713883087780
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Acer Predator XB252Q computer monitor 24.5" 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 24.5" LED TN+Film
  • - Full HD 1920 x 1080 pixels 16:9
  • - 240 Hz 1 ms 400 cd/m² 1000:1
  • - NVIDIA G-SYNC
  • - 26 W
More>>>
Short summary description Acer Predator XB252Q computer monitor 24.5" 1920 x 1080 pixels Full HD LED Black:
This short summary of the Acer Predator XB252Q computer monitor 24.5" 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Predator XB252Q, 24.5", 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description Acer Predator XB252Q computer monitor 24.5" 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of Acer Predator XB252Q computer monitor 24.5" 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

Acer Predator XB252Q. Display diagonal: 24.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
24.5"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN+Film
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time *
1 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
240 Hz
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colors *
16.78 million colors
3D
No
Performance
NVIDIA G-SYNC *
Yes
AMD FreeSync *
No
Multimedia
Number of speakers
2
RMS rated power
2 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Gaming
Product color *
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of upstream ports
4
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
Audio output
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
4.53" (11.5 cm)
Pivot
Yes
Pivot angle
-90 - 90°
Swiveling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
26 W
Power consumption (standby) *
0.46 W
Power consumption (off)
0.43 W
AC input voltage
100 - 240 V
Annual energy consumption
38 kWh
Weight & dimensions
Width (with stand)
22" (557.9 mm)
Depth (with stand)
10.6" (268.3 mm)
Height (with stand)
19.9" (505.9 mm)
Weight (with stand)
13.4 lbs (6.1 kg)
Width (without stand)
22" (557.9 mm)
Packaging content
Stand included
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LED
TV tuner integrated
No
Power consumption (economy mode)
23 W
Heavy metals free
Hg (mercury)
Active display area (W x H)
21.4 x 11.9" (544 x 303 mm)
NVIDIA 3D Vision
Yes
Energy efficiency class (old)
A
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2017-07-28 01:40:05
Uk has collected 39 expert reviews for Acer Predator XB252Q computer monitor 62.2 cm (24.5") 1920 x 1080 pixels Full HD LED Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
kitguru.net
Updated:
2017-07-28 01:40:04
If you're serious about your games, and like to win as much as possible, every frame counts. But even if you have the fastest graphics card currently available, your monitor might not actually be able to display all the frames that are being delivered to...
Good 240Hz refresh, G-Sync for use with NVIDIA graphics cards, Great colour accuracy, Plenty of adjustments in OSD...
Bad Very expensive, Brightness not very uniform, Reduced gamut compared to IPS or VA panels, Kitguru Says: The Acer Predator XB252Q is a beast of a gaming screen, although it comes for a beast of a price too, Rating: 7.5, Pages: 1 2 3 4 5, Share, Facebook, Tw...
Bottom line The Acer Predator XB252Q is a great gaming screen. Although the gamut and brightness uniformity exhibit the usual deficiencies found in TN panels, in every other respect this TFT ticks the boxes. It has the headline 240Hz refresh and G-Sync for tear-free...
75%
tomshardware.co.uk
Updated:
2017-09-20 01:07:06
In the battle for gaming monitor supremacy, there's Acer and Asus, and then there's everyone else. Those two companies can always be counted on to push the envelope in display performance, and thanks to the Predator and Republic of Gamers lines, we have a...
Good 240Hz, ULMB at 144Hz, Light output, G-Sync, Build quality, Styling...
Bad Contrast, Out-of-box color accuracy, TN panel...
Bottom line For gamers seeking the highest possible framerates, there is nothing faster than the Acer Predator XB252Q and its cousin from Asus. Despite a relatively low pixel density and merely average contrast, it offers a play experience that is second to none. Wit...
0%
uk.hardware.info
Updated:
2017-11-29 02:07:57
The options available have never been more plentiful in the search for a gaming monitor. Nowadays we don't just get the choice of different monitor sizes and resolutions, but also higher refresh rates. The first models capable of displaying 240 frames per...
Bottom line You have more than enough choices in gaming monitors and this article covers just a representative selection of them. Luckily, we can give you some recommendations based on our tests. For (semi-) pro gamers on Twitch streaming first person shooters, the 2...
0%
hothardware.com
Updated:
2017-07-28 01:39:56
Today, we are going to take a look at gaming monitor from Acer with a blazing-fast 240Hz refresh rate and NVIDIA G-SYNC support. The Acer Predator XB252Q gaming monitor speaks clearly to both media buffs and hardcore gamers who have a penchant for fluidit...
Good Great general performance, NVIDIA G-SYNC support, Max fresh rate of 240Hz, Speedy 1ms response time, Numerous calibration features, Comprehensive OSD...
Bad Lacking some color saturation, Reduced viewing angles, Blacks could be deeper, Strong GPUs needed to push high frame rates...
Bottom line The Acer Predator XB252Q is a killer 1080p monitor for hardcore gamers. It presents a triple-threat to competing solutions, with NVIDIA G-SYNC support, a 240Hz refresh rate, and an ultra quick response time of 1ms. Moreover, users are treated to a user-fr...
90%
tomshardware.com
Updated:
2017-09-20 01:07:06
In the battle for gaming monitor supremacy, there's Acer and Asus, and then there's everyone else. Those two companies can always be counted on to push the envelope in display performance, and thanks to the Predator and Republic of Gamers lines, we have a...
Good 240Hz, ULMB at 144Hz, Light output, GSync, Build quality, Styling...
Bad Contrast, Outofbox color accuracy, TN panel...
Bottom line For gamers seeking the highest possible framerates, there is nothing faster than the Acer Predator XB252Q and its cousin from Asus. Despite a relatively low pixel density and merely average contrast, it offers a play experience that is second to none...
0%
monitornerds.com
Updated:
2017-10-03 01:11:44
The Acer XB252Q aims to provide cutting-edge performance with its 240Hz refresh rate for fast-paced action and G-Sync for buttery smooth visuals. The package comes with Acer's signature Predator treatment designed to give gamers an idea of what this produ...
Bottom line The Acer XB252Q has minor flaws, but it still is a fantastic gaming monitor in the G-Sync equipped E-Sports display category. Take our slight misgivings with a grain of salt since it practice, the differences between this killer device with its competitor...
94%
monitornerds.com
Updated:
2018-04-13 02:07:21
Cheapest G-Sync monitors is a term that somewhat contradicting or fictitious because these brilliant products are more expensive than their counterparts. If you are a Nvidia GPU user, the extra premium these gadgets command is well worth it based on exper...
Bottom line G-Sync monitors still can't be considered affordable when the entry-level option starts at $350. However, these prices already considerably dropped from their original SRPs, making them easier to own now. It's also worth noting that when you dissect the p...
0%
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)