Acer Predator XB252Q, 24.5", 1920 x 1080 pixels, Full HD, LED, 1 ms, Black
Acer Predator XB252Q. Display diagonal: 24.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product color: Black