Acer logo

Acer KG1 KG251Q bmiix computer monitor 24.5" 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87858
Info modified on:
14 Mar 2025, 19:43:14
Short summary description Acer KG1 KG251Q bmiix computer monitor 24.5" 1920 x 1080 pixels Full HD LED Black:

Acer KG1 KG251Q bmiix, 24.5", 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description Acer KG1 KG251Q bmiix computer monitor 24.5" 1920 x 1080 pixels Full HD LED Black:

Acer KG1 KG251Q bmiix. Display diagonal: 24.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9. VESA mounting. Product color: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.