Acer logo

Acer NITRO VG2 VG252QPbmiipx LED display 24.5" 1920 x 1080 pixels Full HD Black, Red

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114637
Info modified on:
14 Mar 2025, 19:42:39
Short summary description Acer NITRO VG2 VG252QPbmiipx LED display 24.5" 1920 x 1080 pixels Full HD Black, Red:

Acer NITRO VG2 VG252QPbmiipx, 24.5", 1920 x 1080 pixels, Full HD, LED, 2 ms, Black, Red

Long summary description Acer NITRO VG2 VG252QPbmiipx LED display 24.5" 1920 x 1080 pixels Full HD Black, Red:

Acer NITRO VG2 VG252QPbmiipx. Display diagonal: 24.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black, Red

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.