Acer logo

Acer H7 H257HU LED display 25" 2560 x 1440 pixels Quad HD Black, Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131102
Info modified on:
27 May 2024, 12:11:45
Short summary description Acer H7 H257HU LED display 25" 2560 x 1440 pixels Quad HD Black, Silver:

Acer H7 H257HU, 25", 2560 x 1440 pixels, Quad HD, LED, 4 ms, Black, Silver

Long summary description Acer H7 H257HU LED display 25" 2560 x 1440 pixels Quad HD Black, Silver:

Acer H7 H257HU. Display diagonal: 25", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Display surface: Gloss, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product color: Black, Silver

Reasons to buy
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.