Acer logo

Acer G7 G257HU LED display 25" 2560 x 1440 pixels Quad HD Black, Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88592
Info modified on:
27 May 2024, 12:09:58
Short summary description Acer G7 G257HU LED display 25" 2560 x 1440 pixels Quad HD Black, Silver:

Acer G7 G257HU, 25", 2560 x 1440 pixels, Quad HD, LED, 4 ms, Black, Silver

Long summary description Acer G7 G257HU LED display 25" 2560 x 1440 pixels Quad HD Black, Silver:

Acer G7 G257HU. Display diagonal: 25", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9. Built-in speaker(s). Product color: Black, Silver

Reasons to buy
Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.