location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer EK251QEbi computer monitor 24.5" 1920 x 1080 pixels Full HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EK251QEbi
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UM.KE1EE.E01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711121943744
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12249
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jul 2024 18:24:29
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Acer EK251QEbi computer monitor 24.5" 1920 x 1080 pixels Full HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 62.2cm (24.5") Full HD 1920 x 1080 IPS
  • - 1ms, 16:9, 250cd/m²
  • - VGA, HDMI
Long product name Acer EK251QEbi computer monitor 24.5" 1920 x 1080 pixels Full HD LCD Black :
The short editorial description of Acer EK251QEbi computer monitor 24.5" 1920 x 1080 pixels Full HD LCD Black

62.2cm (24.5") Full HD 1920 x 1080 IPS, 16:9, 250cd/m², 16.7M, 1ms, 178°/178°
More>>>
Acer EK251QEbi computer monitor 24.5" 1920 x 1080 pixels Full HD LCD Black:
The official marketing text of Acer EK251QEbi computer monitor 24.5" 1920 x 1080 pixels Full HD LCD Black as supplied by the manufacturer

Full HD LED monitor
The 1920x1080 resolution of this LED monitor delivers excellent detail, making it perfect for
advanced HD productivity and multimedia applications. LED monitors also consume less
power and last longer than those with CCFL lamps.

AMD FreeSync™
With AMD FreeSync™, the game’s frame rate is determined by your graphics card, not the fixed refresh rate of the monitor.This means the monitor’s frames are synced with the graphics
card’s frames, which eliminates screen tearing and delivers very smooth gaming experiences.

ZeroFrame design
The zero-frame design maximizes viewing area and provides a more seamless viewing experience
for multi-monitor setups

ComfyView display
Acer ComfyView monitors reflect less ambient light to deliver vivid colors, reduced glare and more comfortable viewing, even over prolonged periods.

Short summary description Acer EK251QEbi computer monitor 24.5" 1920 x 1080 pixels Full HD LCD Black:
This short summary of the Acer EK251QEbi computer monitor 24.5" 1920 x 1080 pixels Full HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer EK251QEbi, 24.5", 1920 x 1080 pixels, Full HD, LCD, 1 ms, Black

Long summary description Acer EK251QEbi computer monitor 24.5" 1920 x 1080 pixels Full HD LCD Black:
This is an auto-generated long summary of Acer EK251QEbi computer monitor 24.5" 1920 x 1080 pixels Full HD LCD Black based on the first three specs of the first five spec groups.

Acer EK251QEbi. Display diagonal: 24.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Display
Display diagonal *
24.5"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
1 ms
Screen shape *
Flat
Contrast ratio (dynamic)
100000000:1
Maximum refresh rate *
100 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colors
Viewable size, horizontal
21.4" (54.4 cm)
Viewable size, vertical
11.9" (30.3 cm)
Color depth
6 bit
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync
Flicker-free technology
Yes
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Number of speakers
2
RMS rated power
4 W
Design
Market positioning *
Home
Design
Product color *
Black
Front bezel color
Black
Feet color
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Power
Energy efficiency class (SDR) *
E
Energy consumption (SDR) per 1000 hours *
18 kWh
Power consumption (standby) *
0.5 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
Power supply type
External
Packaging content
Stand included
Yes
Cables included
AC
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
European Product Registry for Energy Labelling (EPREL) code
1644398
Country Distributor
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
United Kingdom 1 distributor(s)
Polska 1 distributor(s)