Acer logo

Acer Predator Z321QU LED display 31.5" 2560 x 1440 pixels Quad HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
212206
Info modified on:
30 Dec 2024, 17:23:47
Short summary description Acer Predator Z321QU LED display 31.5" 2560 x 1440 pixels Quad HD Black:

Acer Predator Z321QU, 31.5", 2560 x 1440 pixels, Quad HD, LED, 4 ms, Black

Long summary description Acer Predator Z321QU LED display 31.5" 2560 x 1440 pixels Quad HD Black:

Acer Predator Z321QU. Display diagonal: 31.5", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.