Acer logo

Acer NITRO XV2 XV322QUPbmiipphzx computer monitor 31.5" 2560 x 1440 pixels Quad HD LCD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100596
Info modified on:
30 Dec 2024, 17:24:01
Short summary description Acer NITRO XV2 XV322QUPbmiipphzx computer monitor 31.5" 2560 x 1440 pixels Quad HD LCD Black:

Acer NITRO XV2 XV322QUPbmiipphzx, 31.5", 2560 x 1440 pixels, Quad HD, LCD, 1 ms, Black

Long summary description Acer NITRO XV2 XV322QUPbmiipphzx computer monitor 31.5" 2560 x 1440 pixels Quad HD LCD Black:

Acer NITRO XV2 XV322QUPbmiipphzx. Display diagonal: 31.5", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.