Acer logo

Acer Predator XB321HK computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154894
Info modified on:
30 Dec 2024, 17:23:47
Short summary description Acer Predator XB321HK computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LED Black:

Acer Predator XB321HK, 32", 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Black

Long summary description Acer Predator XB321HK computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LED Black:

Acer Predator XB321HK. Display diagonal: 32", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9. Built-in speaker(s). Height adjustment. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.