Acer logo

Acer ED3 ED323QURAbidpx LED display 31.5" 2560 x 1440 pixels Quad HD Black

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148473
Info modified on:
18 Mar 2025, 14:39:56
Short summary description Acer ED3 ED323QURAbidpx LED display 31.5" 2560 x 1440 pixels Quad HD Black:

Acer ED3 ED323QURAbidpx, 31.5", 2560 x 1440 pixels, Quad HD, 4 ms, Black

Long summary description Acer ED3 ED323QURAbidpx LED display 31.5" 2560 x 1440 pixels Quad HD Black:

Acer ED3 ED323QURAbidpx. Display diagonal: 31.5", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.