Acer ED3 ED323QUR Abidpx, 31.5", 2560 x 1440 pixels, Quad HD, LED, 4 ms, White
Acer ED3 ED323QUR Abidpx. Display diagonal: 31.5", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: White