Acer logo

Acer ET2 ET322QK computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD LED White

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59304
Info modified on:
27 May 2024, 14:28:31
Short summary description Acer ET2 ET322QK computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD LED White:

Acer ET2 ET322QK, 31.5", 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, White

Long summary description Acer ET2 ET322QK computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD LED White:

Acer ET2 ET322QK. Display diagonal: 31.5", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.