Acer logo

Acer ET2 ET322QR computer monitor 31.5" 1920 x 1080 pixels Full HD LED Black, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10221
Info modified on:
25 Nov 2022, 10:15:00
Short summary description Acer ET2 ET322QR computer monitor 31.5" 1920 x 1080 pixels Full HD LED Black, White:

Acer ET2 ET322QR, 31.5", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black, White

Long summary description Acer ET2 ET322QR computer monitor 31.5" 1920 x 1080 pixels Full HD LED Black, White:

Acer ET2 ET322QR. Display diagonal: 31.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.