Acer ET2 ET322QU Abmiprx, 31.5", 2560 x 1440 pixels, Quad HD, LCD, 4 ms, Black
Acer ET2 ET322QU Abmiprx. Display diagonal: 31.5", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 4 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black