Acer logo

Acer EB321HQUCbidpx LED display 31.5" 2560 x 1440 pixels Quad HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113900
Info modified on:
18 Mar 2025, 15:28:15
Short summary description Acer EB321HQUCbidpx LED display 31.5" 2560 x 1440 pixels Quad HD Black:

Acer EB321HQUCbidpx, 31.5", 2560 x 1440 pixels, Quad HD, LED, 4 ms, Black

Long summary description Acer EB321HQUCbidpx LED display 31.5" 2560 x 1440 pixels Quad HD Black:

Acer EB321HQUCbidpx. Display diagonal: 31.5", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Display surface: Gloss, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.