Acer logo

Acer EB321HQ Awi LED display 31.5" 1920 x 1080 pixels Full HD White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31069
Info modified on:
14 Mar 2025, 19:43:26
Short summary description Acer EB321HQ Awi LED display 31.5" 1920 x 1080 pixels Full HD White:

Acer EB321HQ Awi, 31.5", 1920 x 1080 pixels, Full HD, LED, 4 ms, White

Long summary description Acer EB321HQ Awi LED display 31.5" 1920 x 1080 pixels Full HD White:

Acer EB321HQ Awi. Display diagonal: 31.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.