Acer logo

Acer B6 B326HUL LED display 32" 2560 x 1440 pixels Quad HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58466
Info modified on:
30 Dec 2024, 17:24:00
Short summary description Acer B6 B326HUL LED display 32" 2560 x 1440 pixels Quad HD Black:

Acer B6 B326HUL, 32", 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black

Long summary description Acer B6 B326HUL LED display 32" 2560 x 1440 pixels Quad HD Black:

Acer B6 B326HUL. Display diagonal: 32", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.