Acer ProDesigner BM320, 32", 3840 x 2160 pixels, 4K Ultra HD, LED, 6 ms, Black
Acer ProDesigner BM320. Display diagonal: 32", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:9. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black