Acer logo

Acer B6 B326HK computer monitor 32" 3840 x 2160 pixels 4K Ultra HD Gray

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65802
Info modified on:
14 Mar 2024, 19:00:24
Short summary description Acer B6 B326HK computer monitor 32" 3840 x 2160 pixels 4K Ultra HD Gray:

Acer B6 B326HK, 32", 3840 x 2160 pixels, 4K Ultra HD, LED, 6 ms, Gray

Long summary description Acer B6 B326HK computer monitor 32" 3840 x 2160 pixels 4K Ultra HD Gray:

Acer B6 B326HK. Display diagonal: 32", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD. Display: LED. Response time: 6 ms, Native aspect ratio: 16:9. Height adjustment. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.