Acer B6 B326HK ymjdpphz, 32", 3840 x 2160 pixels, 4K Ultra HD, LED, 6 ms, Gray
Acer B6 B326HK ymjdpphz. Display diagonal: 32", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:9. Built-in speaker(s). Height adjustment. Product color: Gray