Acer logo

Acer K2 K202HQL LED display 19.5" 1600 x 900 pixels Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138346
Info modified on:
27 May 2024, 15:04:12
Short summary description Acer K2 K202HQL LED display 19.5" 1600 x 900 pixels Black:

Acer K2 K202HQL, 19.5", 1600 x 900 pixels, LED, LED, 5 ms, Black

Long summary description Acer K2 K202HQL LED display 19.5" 1600 x 900 pixels Black:

Acer K2 K202HQL. Display diagonal: 19.5", Display resolution: 1600 x 900 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.