Acer logo

Acer Essential V206HQL Bb LED display 19.5" 1366 x 768 pixels HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
198931
Info modified on:
14 Mar 2025, 19:43:34
Short summary description Acer Essential V206HQL Bb LED display 19.5" 1366 x 768 pixels HD Black:

Acer Essential V206HQL Bb, 19.5", 1366 x 768 pixels, HD, LED, 5 ms, Black

Long summary description Acer Essential V206HQL Bb LED display 19.5" 1366 x 768 pixels HD Black:

Acer Essential V206HQL Bb. Display diagonal: 19.5", Display resolution: 1366 x 768 pixels, HD type: HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.