Acer logo

Acer V6 V206HQL BBI computer monitor 19.5" 1366 x 768 pixels HD LED Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73116
Info modified on:
14 Mar 2025, 19:43:34
Short summary description Acer V6 V206HQL BBI computer monitor 19.5" 1366 x 768 pixels HD LED Black:

Acer V6 V206HQL BBI, 19.5", 1366 x 768 pixels, HD, LED, 5 ms, Black

Long summary description Acer V6 V206HQL BBI computer monitor 19.5" 1366 x 768 pixels HD LED Black:

Acer V6 V206HQL BBI. Display diagonal: 19.5", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.