Acer logo

Acer V6 V206WQL bm LED display 19.5" 1440 x 900 pixels WXGA+ LCD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76296
Info modified on:
14 Mar 2024, 18:53:50
Short summary description Acer V6 V206WQL bm LED display 19.5" 1440 x 900 pixels WXGA+ LCD Black:

Acer V6 V206WQL bm, 19.5", 1440 x 900 pixels, LED, 6 ms, 100000000:1, Black

Long summary description Acer V6 V206WQL bm LED display 19.5" 1440 x 900 pixels WXGA+ LCD Black:

Acer V6 V206WQL bm. Display diagonal: 19.5", Display resolution: 1440 x 900 pixels, HD type: WXGA+, Display technology: LCD. Display: LED. Response time: 6 ms. Contrast ratio: 100000000:1. Native aspect ratio: 16:10. Built-in speaker(s). VESA mounting. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.