Acer logo

Acer G6 G206HQL bd LED display 19.5" 1600 x 900 pixels HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94527
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer G6 G206HQL bd LED display 19.5" 1600 x 900 pixels HD Black:

Acer G6 G206HQL bd, 19.5", 1600 x 900 pixels, HD, LED, 5 ms, Black

Long summary description Acer G6 G206HQL bd LED display 19.5" 1600 x 900 pixels HD Black:

Acer G6 G206HQL bd. Display diagonal: 19.5", Display resolution: 1600 x 900 pixels, HD type: HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.