Acer logo

Acer Predator XB273KP LED display 27" 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19656
Info modified on:
30 Dec 2024, 17:23:40
Short summary description Acer Predator XB273KP LED display 27" 3840 x 2160 pixels 4K Ultra HD Black:

Acer Predator XB273KP, 27", 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Black

Long summary description Acer Predator XB273KP LED display 27" 3840 x 2160 pixels 4K Ultra HD Black:

Acer Predator XB273KP. Display diagonal: 27", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.