Acer logo

Acer K2 K272HL Ebid-MX computer monitor 27" 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61659
Info modified on:
25 Nov 2022, 10:14:54
Short summary description Acer K2 K272HL Ebid-MX computer monitor 27" 1920 x 1080 pixels Full HD LED Black:

Acer K2 K272HL Ebid-MX, 27", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Acer K2 K272HL Ebid-MX computer monitor 27" 1920 x 1080 pixels Full HD LED Black:

Acer K2 K272HL Ebid-MX. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9. Product color: Black

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.