Acer logo

Acer NITRO XV2 XV272URV computer monitor 27" 2560 x 1440 pixels Wide Quad HD LCD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14558
Info modified on:
18 Mar 2025, 08:44:18
Short summary description Acer NITRO XV2 XV272URV computer monitor 27" 2560 x 1440 pixels Wide Quad HD LCD Black:

Acer NITRO XV2 XV272URV, 27", 2560 x 1440 pixels, Wide Quad HD, LCD, 1 ms, Black

Long summary description Acer NITRO XV2 XV272URV computer monitor 27" 2560 x 1440 pixels Wide Quad HD LCD Black:

Acer NITRO XV2 XV272URV. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Wide Quad HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.