Acer logo

Acer KG1 KG271UAbmiipx computer monitor 27" 2560 x 1440 pixels Quad HD LED Black, Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43567
Info modified on:
20 Mar 2025, 08:16:49
Short summary description Acer KG1 KG271UAbmiipx computer monitor 27" 2560 x 1440 pixels Quad HD LED Black, Silver:

Acer KG1 KG271UAbmiipx, 27", 2560 x 1440 pixels, Quad HD, LED, 1 ms, Black, Silver

Long summary description Acer KG1 KG271UAbmiipx computer monitor 27" 2560 x 1440 pixels Quad HD LED Black, Silver:

Acer KG1 KG271UAbmiipx. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.