Acer logo

Acer X Z271A computer monitor 27" 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
181724
Info modified on:
30 Dec 2024, 17:23:48
Short summary description Acer X Z271A computer monitor 27" 1920 x 1080 pixels Full HD LED Black:

Acer X Z271A, 27", 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description Acer X Z271A computer monitor 27" 1920 x 1080 pixels Full HD LED Black:

Acer X Z271A. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.