Acer logo

Acer Predator XB271HUA LED display 27" 2560 x 1440 pixels Quad HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
293025
Info modified on:
30 Dec 2024, 17:23:59
Short summary description Acer Predator XB271HUA LED display 27" 2560 x 1440 pixels Quad HD Black:

Acer Predator XB271HUA, 27", 2560 x 1440 pixels, LCD, 3D, 1 ms, Black

Long summary description Acer Predator XB271HUA LED display 27" 2560 x 1440 pixels Quad HD Black:

Acer Predator XB271HUA. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LCD. 3D, Response time: 1 ms, Native aspect ratio: 16:9. Built-in speaker(s). Height adjustment. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.