Acer logo

Acer Predator XB271HU computer monitor 27" 2560 x 1440 pixels Quad HD LED Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93363
Info modified on:
30 Dec 2024, 17:23:59
Short summary description Acer Predator XB271HU computer monitor 27" 2560 x 1440 pixels Quad HD LED Black:

Acer Predator XB271HU, 27", 2560 x 1440 pixels, Quad HD, LED, 4 ms, Black

Long summary description Acer Predator XB271HU computer monitor 27" 2560 x 1440 pixels Quad HD LED Black:

Acer Predator XB271HU. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.