Acer logo

Acer Predator Z271 bmiphz LED display 27" 1920 x 1080 pixels Full HD Black, Red

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75118
Info modified on:
30 Dec 2024, 17:23:47
Short summary description Acer Predator Z271 bmiphz LED display 27" 1920 x 1080 pixels Full HD Black, Red:

Acer Predator Z271 bmiphz, 27", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black, Red

Long summary description Acer Predator Z271 bmiphz LED display 27" 1920 x 1080 pixels Full HD Black, Red:

Acer Predator Z271 bmiphz. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product color: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.