Acer logo

Acer XB271HK bmiprz LED display 27" 3840 x 2160 pixels 4K Ultra HD Black, Red

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64260
Info modified on:
30 Dec 2024, 17:23:59
Short summary description Acer XB271HK bmiprz LED display 27" 3840 x 2160 pixels 4K Ultra HD Black, Red:

Acer XB271HK bmiprz, 27", 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Black, Red

Long summary description Acer XB271HK bmiprz LED display 27" 3840 x 2160 pixels 4K Ultra HD Black, Red:

Acer XB271HK bmiprz. Display diagonal: 27", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9. Built-in speaker(s). Built-in USB hub. Height adjustment. Product color: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.