Acer logo

Acer Predator XB271HU bmiprz LED display 27" 2560 x 1440 pixels Quad HD Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118796
Info modified on:
30 Dec 2024, 17:23:50
Short summary description Acer Predator XB271HU bmiprz LED display 27" 2560 x 1440 pixels Quad HD Black:

Acer Predator XB271HU bmiprz, 27", 2560 x 1440 pixels, Quad HD, LED, 4 ms, Black

Long summary description Acer Predator XB271HU bmiprz LED display 27" 2560 x 1440 pixels Quad HD Black:

Acer Predator XB271HU bmiprz. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). Height adjustment. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.