Acer logo

Acer NITRO VG0 VG270 computer monitor 27" 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118985
Info modified on:
14 Mar 2025, 19:43:46
Short summary description Acer NITRO VG0 VG270 computer monitor 27" 1920 x 1080 pixels Full HD LCD Black:

Acer NITRO VG0 VG270, 27", 1920 x 1080 pixels, Full HD, LCD, 1 ms, Black

Long summary description Acer NITRO VG0 VG270 computer monitor 27" 1920 x 1080 pixels Full HD LCD Black:

Acer NITRO VG0 VG270. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.